O'Neill 1350009_3012_M sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82
Info modified on:
19 Mar 2024, 16:13:34
Bullet Points O'Neill 1350009_3012_M sweatshirt/hoodie:
  • - O'Neill Women's pullover hoodie
  • - Loose fit
  • - 65% Recycled Polyester, 35% Polyester
  • - Moist wicking system
  • - Lining at hood
  • - Dropped shoulders
  • - Ribbed cuffs and bottom hem
Long product name O'Neill 1350009_3012_M sweatshirt/hoodie:

Rutile Hoodie Fleece, M, Fuchsia

Short summary description O'Neill 1350009_3012_M sweatshirt/hoodie:

O'Neill 1350009_3012_M, Adult, Female, Hoodie, Fuchsia, Fuchsia Rd, M

Long summary description O'Neill 1350009_3012_M sweatshirt/hoodie:

O'Neill 1350009_3012_M. Consumer life stage: Adult, Gender: Female, Knitwear type: Hoodie. Material: Polyester, Material description (name, %): 65% Recycled Polyester, 35% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.