NORDRIDE 4090 Vista SMD Black 100 W LED

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5222
Info modified on:
17 May 2024, 14:28:23
Short summary description NORDRIDE 4090 Vista SMD Black 100 W LED:

NORDRIDE 4090 Vista SMD, Black, IP67, IK09, 5 m, CE, 100 W

Long summary description NORDRIDE 4090 Vista SMD Black 100 W LED:

NORDRIDE 4090 Vista SMD. Product colour: Black, International Protection (IP) code: IP67, IK code: IK09. Total power: 100 W, Bulb technology: LED, Light colour: Daylight. Power source: AC, Input voltage: 230 V, AC input voltage: 230 V. Width: 292 mm, Depth: 58 mm, Height: 375 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.