NORDRIDE 2090 SMD LED Pen Light Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16483
Info modified on:
17 May 2024, 13:45:14
Short summary description NORDRIDE 2090 SMD LED Pen Light Black:

NORDRIDE 2090 SMD LED Pen Light, LED, 8 bulb(s), IP20, 750 mAh, Black, Handheld work light

Long summary description NORDRIDE 2090 SMD LED Pen Light Black:

NORDRIDE 2090 SMD LED Pen Light. Type: Handheld work light, Product colour: Black, International Protection (IP) code: IP20. Beam angle (max): 90°. Bulb technology: LED, Number of bulbs: 8 bulb(s), Luminous flux: 90 lm. Battery capacity: 750 mAh, AC input voltage: 230 V, Input voltage: 230 V. Width: 20 mm, Depth: 20 mm, Height: 165 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.