Nintendo Wii U - The Legend of Zelda: The Wind Waker (HD Deluxe Set), Wii U, Black, IBM PowerPC, AMD Radeon, 32 GB, SD, SDHC
Nintendo Wii U - The Legend of Zelda: The Wind Waker (HD Deluxe Set). Platform: Wii U, Product colour: Black, Processor: IBM PowerPC. Internal storage capacity: 32 GB, Compatible memory cards: SD, SDHC, Maximum memory card size: 32 GB. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Supported video modes: 1080i, 1080p, 480p, 720p. Display: LCD, Display diagonal: 15.8 cm (6.2"), Aspect ratio: 16:9