Nintendo 2DS + Pokemon Y, Nintendo 2DS, Black, Blue, Analogue / Digital, D-pad, LCD, 8,97 cm (3.53")
Nintendo 2DS + Pokemon Y. Platform: Nintendo 2DS. Product colour: Black, Blue, Gaming control technology: Analogue / Digital, Gaming control function buttons: D-pad. Display: LCD, Display diagonal: 8,97 cm (3.53"), Display resolution: 400 x 240 pixels. Compatible memory cards: Memory Stick (MS). Frequency band: 2.4 GHz