Nintendo logo

Nintendo The Legend of Zelda : Breath of the Wild - Limited Edition Nintendo Switch

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9065
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Nintendo The Legend of Zelda : Breath of the Wild - Limited Edition Nintendo Switch:

Nintendo The Legend of Zelda : Breath of the Wild - Limited Edition, Nintendo Switch, E10+ (Everyone 10+), Physical media

Long summary description Nintendo The Legend of Zelda : Breath of the Wild - Limited Edition Nintendo Switch:

Nintendo The Legend of Zelda : Breath of the Wild - Limited Edition. Game edition: Limited, Platform: Nintendo Switch, ESRB rating: E10+ (Everyone 10+), PEGI rating: 12, Developer: Nintendo, Release date (DD/MM/YYYY): 03-03-2017, Distribution type: Physical media

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.