Nintendo logo

Nintendo Switch Animal Crossing: New Horizons portable game console 15.8 cm (6.2") 32 GB Touchscreen Wi-Fi Black, Blue, Green

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101567
Info modified on:
30 Oct 2023, 08:32:31
Short summary description Nintendo Switch Animal Crossing: New Horizons portable game console 15.8 cm (6.2") 32 GB Touchscreen Wi-Fi Black, Blue, Green:

Nintendo Switch Animal Crossing: New Horizons, Nintendo Switch, PSP CPU, 768 MHz, 400 MB, Black, Blue, Green, Analogue / Digital

Long summary description Nintendo Switch Animal Crossing: New Horizons portable game console 15.8 cm (6.2") 32 GB Touchscreen Wi-Fi Black, Blue, Green:

Nintendo Switch Animal Crossing: New Horizons. Platform: Nintendo Switch, Processor model: PSP CPU, Processor frequency: 768 MHz. Product colour: Black, Blue, Green, Gaming control technology: Analogue / Digital, Gaming control function buttons: D-pad. Display: LCD, Display diagonal: 15.8 cm (6.2"), Display resolution: 1280 x 720 pixels. Built-in memory capacity: 32 GB, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, Maximum memory card size: 2 TB. Frequency band: 2.4/5 GHz, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.