Niceboy VEGA X action sports camera 13 MP 4K Ultra HD CMOS Wi-Fi 67 g

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3219
Info modified on:
28 Aug 2024, 13:22:15
Short summary description Niceboy VEGA X action sports camera 13 MP 4K Ultra HD CMOS Wi-Fi 67 g:

Niceboy VEGA X, 4K Ultra HD, CMOS, 13 MP, 60 fps, Wi-Fi, 1050 mAh

Long summary description Niceboy VEGA X action sports camera 13 MP 4K Ultra HD CMOS Wi-Fi 67 g:

Niceboy VEGA X. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels, Maximum frame rate: 60 fps. Sensor type: CMOS, Total megapixels: 13 MP, Image formats supported: JPG. Display diagonal: 5.08 cm (2"). Field of view (FOV) angle: 170°. Storage media: Memory card, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 128 GB

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.