Nevir TAB9 S2 Rockchip 8 GB 22.9 cm (9") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4385
Info modified on:
25 Jul 2023, 10:13:24
Short summary description Nevir TAB9 S2 Rockchip 8 GB 22.9 cm (9") 1 GB Wi-Fi 4 (802.11n) Android Black:

Nevir TAB9 S2, 22.9 cm (9"), 800 x 480 pixels, 8 GB, 1 GB, Android, Black

Long summary description Nevir TAB9 S2 Rockchip 8 GB 22.9 cm (9") 1 GB Wi-Fi 4 (802.11n) Android Black:

Nevir TAB9 S2. Display diagonal: 22.9 cm (9"), Display resolution: 800 x 480 pixels, Display technology: LCD. Internal storage capacity: 8 GB. Processor frequency: 1.6 GHz, Processor family: Rockchip, Processor model: RK3066. Internal memory: 1 GB. Rear camera resolution (numeric): 0.3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Operating system installed: Android. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.