Nevir NVR-KM9PRO ATVB, Amlogic, S905X2, Cortex-A53, 2 MB, 16 GB, Flash
Nevir NVR-KM9PRO ATVB. Processor manufacturer: Amlogic, Processor model: S905X2, Processor architecture: Cortex-A53. Internal memory: 2 MB. Internal storage capacity: 16 GB, Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash). Graphics card: Mali G31-MP2. Operating system installed: Android