NETGEAR WAC104-100NAS, 2.4 GHz, 5 GHz, 1200 Mbit/s, WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, 10,100,1000 Mbit/s
NETGEAR WAC104-100NAS. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1200 Mbit/s. Security algorithms: WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black