NETGEAR logo

NETGEAR RP614 wired router Silver, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56116
Info modified on:
10 Aug 2018, 06:38:22
Short summary description NETGEAR RP614 wired router Silver, White:

NETGEAR RP614, Ethernet WAN, Silver, White

Long summary description NETGEAR RP614 wired router Silver, White:

NETGEAR RP614. Networking standards: IEEE 802.3i, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s, Data transfer rate: 10 Mbit/s. Routing protocols: RIP-1, RIP-2. Processor frequency: 50 MHz, Flash memory: 1 MB, Internal memory: 8 MB. Product colour: Silver, White, LED indicators: Power. Power source type: AC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.