NETGEAR logo

NETGEAR Nighthawk AX5 5-Stream AX4200 WiFi Router (RAX43) wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173323
Info modified on:
20 Dec 2024, 03:15:49
Short summary description NETGEAR Nighthawk AX5 5-Stream AX4200 WiFi Router (RAX43) wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR Nighthawk AX5 5-Stream AX4200 WiFi Router (RAX43), Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description NETGEAR Nighthawk AX5 5-Stream AX4200 WiFi Router (RAX43) wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR Nighthawk AX5 5-Stream AX4200 WiFi Router (RAX43). WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 4177 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n. Security algorithms: 128-bit AES, WPA2, WPA3. Product type: Tabletop router, Product colour: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.