NETGEAR logo

NETGEAR R6250 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100602
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR R6250 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR R6250, Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description NETGEAR R6250 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR R6250. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WPA, WPA2-PSK. Product colour: Black. Processor frequency: 800 MHz, Internal memory: 256 MB, Flash memory: 128 MB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.