NETGEAR logo

NETGEAR R6120 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169452
Info modified on:
14 Mar 2024, 19:45:24
Short summary description NETGEAR R6120 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR R6120, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description NETGEAR R6120 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR R6120. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1200 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WPA, WPA2-PSK. Product type: Tabletop router, Product colour: Black. Cables included: LAN (RJ-45)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.