NETGEAR GS524PP, Unmanaged, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting
NETGEAR GS524PP. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Networking standards: IEEE 802.1p, IEEE 802.3at, IEEE 802.3az. Power over Ethernet (PoE). Rack mounting