NETGEAR logo

NETGEAR EX6150-100PES network extender White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158784
Info modified on:
14 Mar 2024, 18:00:58
Short summary description NETGEAR EX6150-100PES network extender White:

NETGEAR EX6150-100PES, 1000 Mbit/s, 10/100/1000Base-T(X), IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab,..., 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), 1200 Mbit/s, WPS

Long summary description NETGEAR EX6150-100PES network extender White:

NETGEAR EX6150-100PES. Data transfer rate: 1000 Mbit/s. Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab,..., Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product colour: White. Width: 122 mm, Depth: 74 mm, Height: 38 mm

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.