NETGEAR logo

NETGEAR A6210-100PAS network card WLAN 1200 Mbit/s

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49055
Info modified on:
14 Mar 2024, 19:22:26
Short summary description NETGEAR A6210-100PAS network card WLAN 1200 Mbit/s:

NETGEAR A6210-100PAS, Wireless, USB, WLAN, 1200 Mbit/s, Black

Long summary description NETGEAR A6210-100PAS network card WLAN 1200 Mbit/s:

NETGEAR A6210-100PAS. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 1200 Mbit/s, Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.