Neomounts logo

Neomounts FPMA-W460BLACK TV mount wall 42-70" - full motion

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162724
Info modified on:
18 Apr 2025, 15:31:58
Short summary description Neomounts FPMA-W460BLACK TV mount wall 42-70" - full motion:

Neomounts FPMA-W460BLACK TV mount wall 42-70" - full motion, 75 x 75 mm, 600 x 400 mm, 0 - 20°, 0 - 180°, 10°, Black

Long summary description Neomounts FPMA-W460BLACK TV mount wall 42-70" - full motion:

Neomounts FPMA-W460BLACK TV mount wall 42-70" - full motion. Maximum weight capacity: 40 kg, Minimum screen size: 106.7 cm (42"), Maximum screen size: 177.8 cm (70"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 600 x 400 mm. Tilt angle range: 0 - 20°, Swivel angle range: 0 - 180°, Angle of rotation: 10°, Distance to the wall (min): 6 cm, Distance to the wall (max): 51 cm. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.