Neoclima COMFORTE L2.5 electric space heater White 2500 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8625
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Neoclima COMFORTE L2.5 electric space heater White 2500 W:

Neoclima COMFORTE L2.5, IP20, Floor, White, 2500 W, 220 V, 50 Hz

Long summary description Neoclima COMFORTE L2.5 electric space heater White 2500 W:

Neoclima COMFORTE L2.5. International Protection (IP) code: IP20. Placement options: Floor, Product colour: White. Heating power: 2500 W. AC input voltage: 220 V, AC input frequency: 50 Hz. Width: 890 mm, Depth: 110 mm, Height: 450 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.