Neoclima COMFORTE L1.5 electric space heater White 1500 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5180
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Neoclima COMFORTE L1.5 electric space heater White 1500 W:

Neoclima COMFORTE L1.5, IP20, Floor, White, 1500 W, 220 V, 50 Hz

Long summary description Neoclima COMFORTE L1.5 electric space heater White 1500 W:

Neoclima COMFORTE L1.5. International Protection (IP) code: IP20. Placement options: Floor, Product colour: White. Heating power: 1500 W. AC input voltage: 220 V, AC input frequency: 50 Hz. Width: 600 mm, Depth: 110 mm, Height: 450 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.