Neff T26DA49N0 hob Black, Silver Built-in Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10502
Info modified on:
14 Mar 2024, 17:49:33
Short summary description Neff T26DA49N0 hob Black, Silver Built-in Gas 4 zone(s):

Neff T26DA49N0, Black, Silver, Built-in, Gas, Stainless steel, 4 zone(s), 4 zone(s)

Long summary description Neff T26DA49N0 hob Black, Silver Built-in Gas 4 zone(s):

Neff T26DA49N0. Product colour: Black, Silver, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1000 W, Regular cooking zone: 1750 W, Large cooking zone: 3000 W. Control type: Rotary, Control position: Front. Connected load (electric): 2 W, Connected load (gas): 7500 W, AC input voltage: 220-240 V. Width: 582 mm, Depth: 520 mm, Height: 45 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.