Neff GX 6801 T VS Fully built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44658
Info modified on:
27 May 2024, 12:29:33
Short summary description Neff GX 6801 T VS Fully built-in 14 place settings:

Neff GX 6801 T VS, Fully built-in, Full size (60 cm), Stainless steel, Touch, TFT, 1.75 m

Long summary description Neff GX 6801 T VS Fully built-in 14 place settings:

Neff GX 6801 T VS. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 42 dB, Dishwashing programs: Auto 45-65°C, Eco, Glass/Delicate, Intensive, Pre-rinse, Quick, Silent. Water consumption per cycle: 9.5 L, Energy consumption per cycle: 0.83 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 550 mm, Height: 865 mm. Package weight: 51 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.