Neff GX 4600 C Fully built-in 13 place settings D

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15406
Info modified on:
27 May 2024, 14:36:29
Short summary description Neff GX 4600 C Fully built-in 13 place settings D:

Neff GX 4600 C, Fully built-in, Full size (60 cm), Stainless steel, Buttons, 1.75 m, 1.65 m

Long summary description Neff GX 4600 C Fully built-in 13 place settings D:

Neff GX 4600 C. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 46 dB. Feet adjustment: 6 cm. Energy efficiency class: D, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 84 kWh. Width: 598 mm, Depth: 550 mm, Height: 865 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.