Neff GI 3600 AN 60 CM Semi built-in 12 place settings F

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15358
Info modified on:
27 May 2024, 12:58:15
Short summary description Neff GI 3600 AN 60 CM Semi built-in 12 place settings F:

Neff GI 3600 AN 60 CM, Semi built-in, Full size (60 cm), Grey, Buttons, 1.75 m, 1.65 m

Long summary description Neff GI 3600 AN 60 CM Semi built-in 12 place settings F:

Neff GI 3600 AN 60 CM. Appliance placement: Semi built-in, Product size: Full size (60 cm), Control panel colour: Grey. Number of place settings: 12 place settings, Noise emission class: C, Noise level: 48 dB. Energy efficiency class: F, Water consumption per cycle: 11.7 L, Energy consumption per 100 cycles: 102 kWh. Width: 655 mm, Depth: 670 mm, Height: 870 mm. Package weight: 34 kg

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.