Neff Domino NK 5440 N teppanyaki hob 1900 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16214
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Neff Domino NK 5440 N teppanyaki hob 1900 W:

Neff Domino NK 5440 N, Black, Stainless steel, 1 m, 1900 W, 220 - 240 V, 50 - 60 Hz, 396 mm

Long summary description Neff Domino NK 5440 N teppanyaki hob 1900 W:

Neff Domino NK 5440 N. Product colour: Black, Stainless steel, Cord length: 1 m. Power: 1900 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 396 mm, Depth: 546 mm, Height: 89 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.