Neff N17XH10G0, Graphite, Vacuum, Touch, 1.5 m, 220 - 240 V, 320 W
Neff N17XH10G0. Product colour: Graphite, Vacuum drawer functions: Vacuum, Control type: Touch. AC input voltage: 220 - 240 V, Power consumption (max): 320 W. Width: 590 mm, Depth: 510 mm, Height: 140 mm. Package width: 660 mm, Package depth: 660 mm, Package height: 230 mm