Neff I89DK62N0B cooker hood Island Stainless steel 790 m³/h

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11613
Info modified on:
29 Nov 2024, 15:54:26
Short summary description Neff I89DK62N0B cooker hood Island Stainless steel 790 m³/h:

Neff I89DK62N0B, 790 m³/h, Ducted/Recirculating, A, E, B, 58 dB

Long summary description Neff I89DK62N0B cooker hood Island Stainless steel 790 m³/h:

Neff I89DK62N0B. Maximum extraction power: 790 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Island, Product colour: Stainless steel, Housing material: Glass, Stainless steel. Grease filter type: Metal, Number of filters: 2 pc(s). Bulb power: 20 W, Number of bulbs: 4 bulb(s), Bulb type: LED. Annual energy consumption: 78.1 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.