Neff DIKU961S Wall-mounted Black 840 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36613
Info modified on:
29 Nov 2024, 15:54:19
Short summary description Neff DIKU961S Wall-mounted Black 840 m³/h:

Neff DIKU961S, 840 m³/h, Ducted/Recirculating, A, A, B, 54 dB

Long summary description Neff DIKU961S Wall-mounted Black 840 m³/h:

Neff DIKU961S. Maximum extraction power: 840 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Wall-mounted, Product colour: Black, Control type: Touch. Grease filter type: Aluminium. Bulb power: 6 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 28 kWh, Connected load: 166 W, Motor power: 160 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.