NEC logo

NEC Versa S970, FR Intel® Core™2 Duo T7250 35.8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3900
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year
Long product name NEC Versa S970, FR Intel® Core™2 Duo T7250 35.8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional:

Versa S970, Intel Core 2 Duo T7250, 1024MB DDR2 RAM, 120GB SATA HDD, DVD-RW, 14.1" WXGA TFT, Bluetooth 2.0, FPR, Win XP Pro

Short summary description NEC Versa S970, FR Intel® Core™2 Duo T7250 35.8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional:

NEC Versa S970, FR, Intel® Core™2 Duo, 2 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description NEC Versa S970, FR Intel® Core™2 Duo T7250 35.8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional:

NEC Versa S970, FR. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows XP Professional. Weight: 2.2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.