NEC logo

NEC MultiSync® LCD2070NX ( Silver front bezel, light grey back cabinet) computer monitor 51 cm (20.1") 1600 x 1200 pixels Ivory

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10866
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NEC MultiSync® LCD2070NX ( Silver front bezel, light grey back cabinet) computer monitor 51 cm (20.1") 1600 x 1200 pixels Ivory:

NEC MultiSync® LCD2070NX ( Silver front bezel, light grey back cabinet), 51 cm (20.1"), 1600 x 1200 pixels, 16 ms, Ivory

Long summary description NEC MultiSync® LCD2070NX ( Silver front bezel, light grey back cabinet) computer monitor 51 cm (20.1") 1600 x 1200 pixels Ivory:

NEC MultiSync® LCD2070NX ( Silver front bezel, light grey back cabinet). Display diagonal: 51 cm (20.1"), Display resolution: 1600 x 1200 pixels, Response time: 16 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product colour: Ivory

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.