Multibrackets logo

Multibrackets Pro Series Samsung LED WALL 6X6, Samsung IER-Series

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23403
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Multibrackets Pro Series Samsung LED WALL 6X6, Samsung IER-Series:

Multibrackets Pro Series Samsung LED WALL 6X6, Samsung IER-Series, Fixed, Black, Aluminium, Wall, 1 pc(s)

Long summary description Multibrackets Pro Series Samsung LED WALL 6X6, Samsung IER-Series:

Multibrackets Pro Series Samsung LED WALL 6X6, Samsung IER-Series. Type: Fixed, Product colour: Black, Housing material: Aluminium. Mounting type: Wall. Quantity per pack: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.