MSI logo

MSI VENTUS GeForce GTX 1650 XS 4G OC

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227877
Info modified on:
02 Sept 2024, 20:34:16
Short summary description MSI VENTUS GeForce GTX 1650 XS 4G OC:

MSI VENTUS GeForce GTX 1650 XS 4G OC, GeForce GTX 1650, 4 GB, GDDR5, 128 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description MSI VENTUS GeForce GTX 1650 XS 4G OC:

MSI VENTUS GeForce GTX 1650 XS 4G OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1650. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.