MSI logo

MSI 3GD5 NVIDIA GeForce GTX 780 Ti 3 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49650
Info modified on:
02 Sept 2024, 20:34:59
Short summary description MSI 3GD5 NVIDIA GeForce GTX 780 Ti 3 GB GDDR5:

MSI 3GD5, GeForce GTX 780 Ti, 3 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description MSI 3GD5 NVIDIA GeForce GTX 780 Ti 3 GB GDDR5:

MSI 3GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 780 Ti, Processor frequency: 876 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 7000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.2, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.