MSI logo

MSI VENTUS GeForce RTX 3060 Ti 2X OC NVIDIA 8 GB GDDR6

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13757
Info modified on:
02 Sept 2024, 20:36:04
Bullet Points MSI VENTUS GeForce RTX 3060 Ti 2X OC NVIDIA 8 GB GDDR6:
  • - Boost Clock / Memory Speed: 1695 MHz / 14 Gbps
  • - 8GB GDDR6
  • - DisplayPort x 3 / HDMI x 1
  • - TORX Fan 3.0: The award-winning MSI TORX Fan 3.0 design creates high static pressure and pushes the limits of thermal performance
  • - Core Pipe: Precision-crafted heat pipes ensure max contact to the GPU and spread heat along the full length of the heatsink.Supports multi-GPU setups
  • - OC Scanner: An automated function finds the highest stable overclock settings
  • - On Screen Display: Provides real-time information of your system's performance
  • - Predator: In-game video recording
  • - MSI's exclusive Dragon Center software lets you monitor, tweak and optimize MSI products in real-time
Long product name MSI VENTUS GeForce RTX 3060 Ti 2X OC NVIDIA 8 GB GDDR6:

NVIDIA® GeForce RTX™ 3060 Ti, 1695 MHz, 8GB GDDR6, 256-bit, 7680 x 4320, PCI Express® Gen 4, 3 x DisplayPort, HDMI, 232 x 124 x 52 mm, 827 g

MSI VENTUS GeForce RTX 3060 Ti 2X OC NVIDIA 8 GB GDDR6:

VENTUS brings a performance-focused design that maintains the essentials to accomplish any task at hand. Rocking a trusted dual fan arrangement laid into a rigid industrial design lets this sharp looking graphics card fit into any build.

GEFORCE RTX™ 3060 TI
THE ULTIMATE PLAY

GeForce RTX™ 3060 Ti lets you take on the latest games using the power of Ampere—NVIDIA’s 2nd generation RTX architecture. Get incredible performance with enhanced Ray Tracing Cores and Tensor Cores, new streaming multiprocessors, and high-speed G6 memory.

DLSS AI ACCELERATION
MAX FPS. MAX QUALITY. POWERED BY AI.

NVIDIA DLSS is groundbreaking AI rendering that boosts frame rates with uncompromised image quality using the dedicated AI processing Tensor Cores on GeForce RTX. This gives you the performance headroom to crank up settings and resolutions for an incredible visual experience. The AI revolution has come to gaming.

RAY TRACING
Ray tracing is the holy grail of gaming graphics, simulating the physical behavior of light to bring real-time, cinematic-quality rendering to even the most visually intense games.

REINFORCING BACKPLATE
A clean-looking brushed-finish backplate reinforces the length of the card.

TORX FAN 3.0
The award-winning MSI TORX Fan 3.0 design keeps the limits of thermal performance turning. Fan blades alternate between traditional blades and dispersion blades that focus and accelerate airflow into the heatsink.

ZERO FROZR
Chillingly Silent
Zero Frozr is the calm before the storm. The fans completely stop when temperatures are relatively low, eliminating all noise when active cooling is unneeded. The fans will automatically start spinning again when the heat is on during gaming.

CORE PIPE
Core Pipes are precision-machined for maximum contact over the GPU and spread the heat along the full length of the heatsink for optimal cooling.

THERMAL PADDING
Ample amounts of thermal pads allow various board components to transfer heat directly to the heatsink for better cooling.

TRACES OF BRILLIANCE
TAILORED PCB DESIGN

Not all circuit boards are created equal. A custom PCB Design provides greater reliability and beefed up power circuitry for pushing the card to its limits.

Bringing It All Together
MSI's exclusive Dragon Center software helps you get the most out of your MSI products. Monitor, tweak and optimize in real-time with just a few clicks.

GeForce RTX™ 3060 Ti VENTUS 2X OC
The GeForce® RTX™ 3060 Ti lets you take on the latest games using the power of Ampere—NVIDIA's 2nd generation RTX architecture. Get incredible performance with enhanced Ray Tracing Cores and Tensor Cores, new streaming multiprocessors, and high-speed G6 memory.

Short summary description MSI VENTUS GeForce RTX 3060 Ti 2X OC NVIDIA 8 GB GDDR6:

MSI VENTUS GeForce RTX 3060 Ti 2X OC, GeForce RTX 3060 Ti, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description MSI VENTUS GeForce RTX 3060 Ti 2X OC NVIDIA 8 GB GDDR6:

MSI VENTUS GeForce RTX 3060 Ti 2X OC. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3060 Ti. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 2 fan(s)

Video
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.