MSI logo

MSI V293-001R graphics card AMD Radeon HD7790 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75430
Info modified on:
02 Sept 2024, 20:34:29
Short summary description MSI V293-001R graphics card AMD Radeon HD7790 1 GB GDDR5:

MSI V293-001R, Radeon HD7790, 1 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description MSI V293-001R graphics card AMD Radeon HD7790 1 GB GDDR5:

MSI V293-001R. Graphics processor family: AMD, Graphics processor: Radeon HD7790, Processor frequency: 1050 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 6000 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.