MSI logo

MSI GAMING V277-053R graphics card AMD Radeon R9 280X 3 GB GDDR5

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83308
Info modified on:
02 Sept 2024, 20:33:20
Short summary description MSI GAMING V277-053R graphics card AMD Radeon R9 280X 3 GB GDDR5:

MSI GAMING V277-053R, Radeon R9 280X, 3 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description MSI GAMING V277-053R graphics card AMD Radeon R9 280X 3 GB GDDR5:

MSI GAMING V277-053R. Graphics processor family: AMD, Graphics processor: Radeon R9 280X, Processor frequency: 1000 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 6000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.2, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.