MSI logo

MSI V089-192R graphics card GeForce 8600 GTS GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79451
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI V089-192R graphics card GeForce 8600 GTS GDDR3:

MSI V089-192R, GeForce 8600 GTS, GDDR3, 128 bit, 2000 MHz, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI V089-192R graphics card GeForce 8600 GTS GDDR3:

MSI V089-192R. Graphics processor: GeForce 8600 GTS, Processor frequency: 675 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 2000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.