MSI logo

MSI NX8600GT-TD512EZ/D2 GeForce 8600 GT GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81607
Info modified on:
07 Apr 2020, 09:45:00
Short summary description MSI NX8600GT-TD512EZ/D2 GeForce 8600 GT GDDR2:

MSI NX8600GT-TD512EZ/D2, GeForce 8600 GT, GDDR2, 128 bit, 800 MHz, 2048 x 1536 pixels

Long summary description MSI NX8600GT-TD512EZ/D2 GeForce 8600 GT GDDR2:

MSI NX8600GT-TD512EZ/D2. Graphics processor: GeForce 8600 GT, Processor frequency: 540 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.