MSI logo

MSI US54G USB Adapter 54 Mbit/s

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15543
Info modified on:
06 Nov 2020, 09:47:17
Long product name MSI US54G USB Adapter 54 Mbit/s:

MSI US54G USB Adapter 802.11G, USB2.0

MSI US54G USB Adapter 54 Mbit/s:

MSI Wireless 11G USB Stick US54G is not only featured with state-of-the-art technology but also designed with fashion style. Owning this product will enrich your wireless experience. US54G empowers your PC to your wireless network in the easiest way. Just plug the US54G into an available USB port on your notebook or desktop, and you are ready to enjoy the convenient wireless world. US54G will bring you a fashionable wireless experience.

Features & Benefits
Compact Mini Size
Data Rate up to 54Mbps bandwidth.
Complies with IEEE 802.11g standard and Wi-Fi, allowing full interoperability
with any Wi-Fi certified wireless product.
Enhanced Security-WPA-compliant data encryption help protect your network from unauthorized access.
Site survey, automatically detects wireless access point and single strength
Real-time monitors the quality of signal by easy-read icon
Up to 400M outdoor operating range

Application
Home networking for device sharing
Wireless office for extension Ethernet range
Mobile networking for notebook PC, PDA, Web Pad, Wireless Gateway or
Set Top Box built-in Application.

Package Contents
One Wireless 11g USB 2.0 Stick - US54G.
One USB cable (45cm, Type-A).
One Neck Strap.
One Quick Start Guide.
One Installation CD-ROM including drivers, utilities, and the user's manual.
Software AP Manual

Short summary description MSI US54G USB Adapter 54 Mbit/s:

MSI US54G USB Adapter, Wireless, USB, 54 Mbit/s

Long summary description MSI US54G USB Adapter 54 Mbit/s:

MSI US54G USB Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.