MSI Wind U160-017BE, Intel Atom®, 1,66 GHz, 25,4 cm (10"), 1024 x 600 pixels, 1 GB, Windows 7 Starter
MSI Wind U160-017BE. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1,66 GHz. Display diagonal: 25,4 cm (10"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product colour: Gold. Weight: 1 kg