MSI logo

MSI Trident 3 9SA-486MYS Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20381
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MSI Trident 3 9SA-486MYS Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Desktop PC Black:

MSI Trident 3 9SA-486MYS, 2.9 GHz, Intel® Core™ i5, i5-9400F, 8 GB, 1.26 TB, Windows 10 Home

Long summary description MSI Trident 3 9SA-486MYS Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Desktop PC Black:

MSI Trident 3 9SA-486MYS. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 230 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.