MSI THUNDERSTORM ALUMINUM GAMING MOUSEPAD, Black, Red, Image, Aluminium, Plastic, Non-slip base, Gaming mouse pad
MSI THUNDERSTORM ALUMINUM GAMING MOUSEPAD. Width: 320 mm, Depth: 225 mm. Product colour: Black, Red, Surface coloration: Image, Material: Aluminium, Plastic, Anti-wrap edges, Non-slip base, Gaming mouse pad