MSI logo

MSI Summit E13 Flip Evo E13 FLIP A11MT-082PT Intel® Core™ i7 i7-1185G7 Hybrid (2-in-1) 34 cm (13.4") Touchscreen Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14309
Info modified on:
02 Jun 2025, 17:59:38
Short summary description MSI Summit E13 Flip Evo E13 FLIP A11MT-082PT Intel® Core™ i7 i7-1185G7 Hybrid (2-in-1) 34 cm (13.4") Touchscreen Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

MSI Summit E13 Flip Evo E13 FLIP A11MT-082PT, Intel® Core™ i7, 34 cm (13.4"), 1920 x 1080 pixels, 32 GB, 1 TB, Windows 10 Pro

Long summary description MSI Summit E13 Flip Evo E13 FLIP A11MT-082PT Intel® Core™ i7 i7-1185G7 Hybrid (2-in-1) 34 cm (13.4") Touchscreen Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

MSI Summit E13 Flip Evo E13 FLIP A11MT-082PT. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1185G7. Display diagonal: 34 cm (13.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.