MSI Wireless broadband router RG60G, ADSL
MSI Wireless broadband router RG60G. Channels quantity: 13 channels. VPN support: IPSec, PPTP, LT2P Pass-Through. Antenna gain level (max): 2 dBi. Processor model: AMRISC 10000, Internal memory: 2 MB, Flash memory: 1 MB. Indoor range: 35-200m, Supported WAN type: Static IP Address, Dynamic IP Address (DHCP Client), PPP over Ethernet, Multi-session PPP over..., Supported data transfer rates: 6/12/18/24/36/48/54