MSI logo

MSI TV@nywhere Satellite Pro Internal DVB-S PCI

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11918
Info modified on:
29 Mar 2017, 15:53:59
Short summary description MSI TV@nywhere Satellite Pro Internal DVB-S PCI:

MSI TV@nywhere Satellite Pro, DVB-S, JPG, PCI, 512 MB, 2000 MB, Pentium IV 2.4 GHz

Long summary description MSI TV@nywhere Satellite Pro Internal DVB-S PCI:

MSI TV@nywhere Satellite Pro. TV tuner type: DVB-S. Image formats supported: JPG. Interface type: PCI. Minimum RAM: 512 MB, Minimum storage drive space: 2000 MB, Minimum processor: Pentium IV 2.4 GHz. Compatible operating systems: Microsoft Windows XP SP2, Microsoft Windows Vista, Bundled software: CyberLink TV Enhance

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.