MSI logo

MSI Megabook S271B-258DK TL-50 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Windows Vista Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10475
Info modified on:
29 Jan 2025, 18:32:52
Short summary description MSI Megabook S271B-258DK TL-50 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Windows Vista Home Premium:

MSI Megabook S271B-258DK, 1.6 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, 120 GB, Windows Vista Home Premium

Long summary description MSI Megabook S271B-258DK TL-50 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Windows Vista Home Premium:

MSI Megabook S271B-258DK. Processor model: TL-50, Processor frequency: 1.6 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Home Premium. Weight: 1.95 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.