MSI GK-701, Full-size (100%), Wired, USB, Mechanical, LED, Black
MSI GK-701. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard number of keys: 104. Backlight type: LED. Recommended usage: Gaming. Product colour: Black