MSI logo

MSI RX VEGA 56 AIR BOOST 8G OC graphics card AMD Radeon RX Vega 56 8 GB High Bandwidth Memory 2 (HBM2)

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28229
Info modified on:
02 Sept 2024, 20:34:45
Short summary description MSI RX VEGA 56 AIR BOOST 8G OC graphics card AMD Radeon RX Vega 56 8 GB High Bandwidth Memory 2 (HBM2):

MSI RX VEGA 56 AIR BOOST 8G OC, Radeon RX Vega 56, 8 GB, High Bandwidth Memory 2 (HBM2), 2048 bit, 800 MHz, PCI Express x16

Long summary description MSI RX VEGA 56 AIR BOOST 8G OC graphics card AMD Radeon RX Vega 56 8 GB High Bandwidth Memory 2 (HBM2):

MSI RX VEGA 56 AIR BOOST 8G OC. Graphics processor family: AMD, Graphics processor: Radeon RX Vega 56, Processor frequency: 1181 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: High Bandwidth Memory 2 (HBM2), Memory bus: 2048 bit, Memory clock speed: 800 MHz. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16. Cooling type: Active

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.