MSI logo

MSI GAMING RX 6900 XT Z TRIO 16G graphics card AMD Radeon RX 6900 XT 16 GB GDDR6

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174810
Info modified on:
02 Sept 2024, 20:36:11
Short summary description MSI GAMING RX 6900 XT Z TRIO 16G graphics card AMD Radeon RX 6900 XT 16 GB GDDR6:

MSI GAMING RX 6900 XT Z TRIO 16G, Radeon RX 6900 XT, 16 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description MSI GAMING RX 6900 XT Z TRIO 16G graphics card AMD Radeon RX 6900 XT 16 GB GDDR6:

MSI GAMING RX 6900 XT Z TRIO 16G. Graphics processor family: AMD, Graphics processor: Radeon RX 6900 XT. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination colour: Multi

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.